EN
  • EN
  • DE

SMBJ150-E3

Part No SMBJ150-E3
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMB
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 727017-SMBJ150-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMBJ150-E3 CAD Model

Description

The SMBJ150-E3 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This diode is part of the SMBJ series from Vishay and is specifically designed to clamp voltage spikes at a certain level, thus preventing damage to downstream circuits.

Applications

  • Industrial Equipment: Protecting control circuits, communication interfaces, and power supplies in industrial machinery.
  • Telecommunications: Safeguarding telecom equipment from lightning surges and voltage transients.
  • Automotive Electronics: Protecting electronic control units (ECUs), sensors, and communication systems in vehicles.
  • Consumer Electronics: Protecting sensitive components in TVs, set-top boxes, and other consumer devices.
  • Power Supplies: Used at the input of power supplies to protect against voltage surges.

Features

  • Transient Voltage Suppression: Designed to suppress voltage transients and protect electronic components.
  • Unidirectional: Clamps voltage in one direction only (positive polarity).
  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive circuits.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • SMB Package: Surface-mount SMB package for easy integration into circuit boards.
  • RoHS Compliant: Meets RoHS environmental standards, making it environmentally friendly.

Benefits

  • Circuit Protection: Protects sensitive electronic components from damage due to voltage transients.
  • Improved Reliability: Enhances the reliability of electronic equipment by preventing transient-related failures.
  • Easy Implementation: Simple to integrate into circuit designs with minimal external components.
  • Compact Size: Small SMB package allows for use in space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for transient voltage protection.

Additional Details

The SMBJ150-E3 has a standoff voltage of 150V, indicating the maximum voltage that the diode will not conduct at. The clamping voltage is the voltage at which the diode will begin to conduct and clamp the voltage spike. The peak pulse power is a measure of the diode's ability to handle high-energy transients. It's crucial to consider these parameters when selecting a TVS diode for a specific application. The SMB package is designed for automated assembly and provides good thermal performance. The part is often used in conjunction with fuses or other protection devices to provide comprehensive circuit protection.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess