The SMBJ5.0A-E3/2C is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This component is designed to protect sensitive electronic equipment from voltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). It belongs to the SMBJ series, which is known for its compact size and robust performance in safeguarding circuits from overvoltage conditions.
Applications:
- I/O Interface Protection: Protects data lines and communication interfaces from ESD and electrical overstress.
- Automotive Electronics: Provides protection against voltage surges and transients in automotive systems.
- Industrial Equipment: Safeguards sensitive components in industrial control systems and machinery.
- Power Supplies: Offers overvoltage protection in various power supply units.
- Consumer Electronics: Protects electronic devices such as televisions, set-top boxes, and audio equipment.
Features:
- Unidirectional Configuration: Designed for unidirectional voltage protection.
- Low Clamping Voltage: Provides a low clamping voltage to ensure effective protection against voltage transients.
- Fast Response Time: Quickly responds to transient events, minimizing the impact on protected circuitry.
- High Surge Capability: Capable of withstanding high surge currents, making it suitable for harsh environments.
- SMB Package: Comes in a compact SMB (DO-214AA) package for efficient board space utilization.
- Glass passivated junction High reliability.
Benefits:
- Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients, thereby improving overall system reliability.
- Reduced Downtime: Minimizes equipment downtime by preventing failures caused by overvoltage events.
- Cost Savings: Reduces the need for costly repairs and replacements by safeguarding electronic systems from damage.
- Improved Safety: Enhances safety by preventing electrical hazards associated with overvoltage conditions.
- Compliance: RoHS compliant, ensuring environmental friendliness.
Additional Details:
The SMBJ5.0A-E3/2C has a standoff voltage of 5.0V. It features a peak pulse power dissipation of 600W at a 10/1000µs waveform. The operating temperature range is typically from -55°C to +150°C. The 'E3' suffix indicates compliance with RoHS standards, while '/2C' may refer to specific manufacturing or packaging details. This TVS diode is designed for surface mounting and is available in the standard SMB package. The 'A' designation indicates that it is a unidirectional TVS diode.