EN
  • EN
  • DE

SMCJ188CA-E3

Part No SMCJ188CA-E3
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0825+
Reference case SMC
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 720429-SMCJ188CA-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMCJ188CA-E3 CAD Model

Description

The SMCJ188CA-E3 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This bidirectional TVS diode is specifically designed to provide robust overvoltage protection in a compact SMC (DO-214AB) package.

Applications:

  • Automotive Electronics: Protecting ECUs, sensors, and other automotive systems from voltage surges.
  • Industrial Equipment: Safeguarding control systems, power supplies, and communication interfaces in harsh industrial environments.
  • Telecommunications Equipment: Protecting communication lines and devices from lightning strikes and other voltage transients.
  • Consumer Electronics: Providing ESD protection for portable devices, appliances, and other consumer products.
  • Power Supplies: Clamping voltage spikes in power supply circuits to prevent damage to downstream components.

Features:

  • Bidirectional Protection: Provides symmetrical voltage clamping, protecting circuits from both positive and negative voltage transients.
  • Surface Mount Package: Compact SMC (DO-214AB) package for easy and efficient PCB assembly.
  • High Surge Capability: Withstands high surge currents without degradation, ensuring reliable protection.
  • Fast Response Time: Responds quickly to transient voltage events, effectively clamping the voltage before damage occurs.
  • Low Clamping Voltage: Clamps the voltage to a safe level, preventing overvoltage stress on protected components.
  • Glass Passivated Junction: Provides high reliability and stability under demanding operating conditions.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving overall system reliability.
  • Reduced Downtime: Prevents equipment failures caused by overvoltage events, minimizing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from voltage stress.
  • Compact Design: The small SMC package allows for easy integration into space-constrained applications.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive circuits from overvoltage damage.

Additional Details:

The SMCJ188CA-E3 has a standoff voltage of 188V and a breakdown voltage range typically between 209V and 231V. It's crucial to consider the specific application requirements and select a TVS diode with appropriate voltage and surge current ratings. Refer to the Vishay datasheet for detailed electrical characteristics, surge waveforms, and derating curves. Proper PCB layout and thermal management are essential for ensuring optimal performance and reliability of the TVS diode. The diode's operating temperature range typically spans from -65°C to +150°C, making it suitable for use in a wide range of environments.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess