EN
  • EN
  • DE

SML4758A-E3/5A

Part No SML4758A-E3/5A
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 1W DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 110 Ohm
Current - Reverse Leakage @ Vr 5μA @ 42.6V
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1098428-SML4758A-E3/5A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SML4758A-E3/5A CAD Model

Description

The SML4758A-E3/5A is a surface-mount Zener diode manufactured by Vishay. This device is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Its compact size and robust construction make it suitable for use in power supplies, communication equipment, and industrial control systems.

Applications:

  • Voltage regulation: Maintains a stable voltage level in electronic circuits.
  • Transient voltage suppression: Protects sensitive components from voltage spikes.
  • Overvoltage protection: Limits the voltage across a circuit to a safe level.
  • Clipping circuits: Shapes waveforms by limiting voltage peaks.
  • Reference voltage: Provides a stable reference voltage for precision circuits.

Features:

  • Surface-mount package: Enables compact and efficient PCB designs.
  • High surge capability: Withstands transient voltage spikes without damage.
  • Low leakage current: Minimizes power loss in the circuit.
  • Glass passivated junction: Provides high reliability and stability.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Improved circuit reliability: Protects sensitive components from overvoltage conditions.
  • Stable voltage regulation: Maintains a consistent voltage level for accurate circuit operation.
  • Compact design: Small surface-mount package saves board space.
  • Long-term stability: Glass passivated junction ensures reliable performance over time.
  • Environmentally responsible: Complies with RoHS standards.

Additional Details:

The SML4758A-E3/5A has a Zener voltage of 56V and a power dissipation rating of 1W. The operating temperature ranges from -65°C to +175°C. This Zener diode offers excellent clamping characteristics, ensuring effective transient voltage suppression. Its small size and surface-mount design facilitate automated assembly processes, reducing manufacturing costs. The SML4758A-E3/5A's robust construction ensures reliable operation in demanding environments. It is commonly used in consumer electronics, industrial automation, and automotive applications. The device's low reverse leakage current contributes to improved energy efficiency. It is an essential component for protecting electronic circuits from voltage fluctuations and surges.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess