EN
  • EN
  • DE

SMP40P06

Part No SMP40P06
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 329571-SMP40P06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP40P06 CAD Model

Description

The SMP40P06 is a P-Channel MOSFET from Vishay, designed for efficient power management applications. It utilizes advanced trench technology to minimize on-resistance and enhance switching performance. This MOSFET is suitable for a wide range of applications where efficient power control is essential.

Applications

  • DC-DC Converters: Used in synchronous rectification for improved efficiency.
  • Load Switching: Provides efficient power control in various electronic systems.
  • Battery Management Systems (BMS): Protects batteries from overcharging and discharging.
  • Power Adapters: Regulates power flow in adapters and chargers.

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses, leading to higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves performance.
  • Trench Technology: Offers high cell density for enhanced performance.
  • Surface Mount Package: Enables compact designs and automated assembly.
  • Lead-Free Termination: Complies with environmental standards.

Benefits

  • Increased Energy Efficiency: Low RDS(on) minimizes power dissipation and maximizes efficiency.
  • Improved Thermal Performance: Efficient operation reduces heat generation.
  • Compact Solution: Surface mount package allows for smaller and lighter designs.
  • Reliable Operation: Designed for robust performance in demanding environments.

Specifications

The SMP40P06 typically features a drain-source voltage (VDS) suitable for low-voltage operation, a continuous drain current (ID) rating reflecting its power handling capability, and a gate threshold voltage (VGS(th)) for ease of use. The RDS(on) is a key parameter, often specified at different gate voltages, and the device's thermal resistance is crucial for thermal management. Its characteristics make it ideal for various power control and management tasks.

The SMP40P06 is well-suited for circuits requiring efficient power conversion and control. The combination of low on-resistance and fast switching characteristics enables designs with minimal energy loss and optimal thermal performance, making it a strong candidate for modern electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $3.2640
Freescale Semiconductor - NXP
Need more? Email Us
Sunlord
Lowest to $0.0404
Samsung
Lowest to $1.3642
Freescale Semiconductor - NXP
Lowest to $7.4093
Samsung
Lowest to $5.8755
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess