EN
  • EN
  • DE

SMPZ3928B-E3/84A

Part No SMPZ3928B-E3/84A
Manufacturer Vishay
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Series eSMP®
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-220AA
Supplier Device Package DO-220AA (SMP)
Base Product Number SMPZ39
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279128-SMPZ3928B-E3/84A
Ultra Librarian 3D Model Ultra Librarian SMPZ3928B-E3/84A CAD Model

Description

The SMPZ3928B-E3/84A is a surface-mount Zener diode manufactured by Vishay. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. As a Zener diode, it maintains a stable voltage across its terminals when reverse biased, making it ideal for protecting sensitive components from voltage spikes and surges. The SMPZ3928B-E3/84A is characterized by its compact size and reliable performance in a wide range of applications.

Applications

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage.
  • Transient Voltage Suppression (TVS): Employed as a TVS diode to protect sensitive components from voltage transients, such as those caused by electrostatic discharge (ESD) or inductive load switching.
  • Overvoltage Protection: Integrated into circuits to provide overvoltage protection for microcontrollers, operational amplifiers, and other sensitive ICs.
  • Clamping Circuits: Used in clamping circuits to limit voltage levels to a safe range.
  • Signal Line Protection: Protects signal lines from voltage spikes in communication and data transmission circuits.
  • Power Supply Protection: Provides protection against overvoltage conditions in power supplies.

Features

  • Surface Mount Package: Comes in a small surface-mount package (typically a SOD-323 or similar), making it suitable for high-density PCB layouts.
  • Precise Zener Voltage: Offers a precise Zener voltage for accurate voltage regulation.
  • Low Leakage Current: Exhibits a low leakage current, minimizing power losses in the circuit.
  • Fast Response Time: Provides a fast response time to transient voltage events, ensuring effective protection.
  • High Surge Capability: Can handle high surge currents, making it suitable for protecting against ESD and other transient events.
  • RoHS Compliant: Complies with RoHS standards, making it environmentally friendly.

Benefits

  • Effective Voltage Regulation: Provides stable and reliable voltage regulation for sensitive circuits.
  • Robust Transient Protection: Protects against voltage transients, preventing damage to sensitive components.
  • Compact Size: Small surface-mount package saves valuable board space.
  • Low Power Consumption: Low leakage current minimizes power losses and improves energy efficiency.
  • Easy to Use: Simple to implement in circuit designs, requiring minimal external components.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details

The SMPZ3928B-E3/84A has a Zener voltage (VZ), reverse leakage current (IR), and forward voltage (VF). It is designed to operate within a specified temperature range. Proper PCB layout techniques should be used to minimize inductance and improve transient voltage suppression performance. The datasheet provides detailed electrical characteristics, thermal resistance values, and soldering recommendations for optimal performance. It's available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess