EN
  • EN
  • DE

SOMC-1403-102G

Part No SOMC-1403-102G
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 336425-SOMC-1403-102G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1403-102G CAD Model

Description

The SOMC-1403-102G is a thick film resistor network manufactured by Vishay. These resistor networks are designed to provide a compact and efficient solution where multiple resistors are needed in a circuit. The 'SOMC' denotes a Small Outline Molded Chip package, which is ideal for saving board space. The '102G' indicates the resistance value, where '102' translates to 1000 Ohms (10 x 10^2) and 'G' likely represents the tolerance.

Applications:

  • Voltage Dividers: Used to create specific voltage levels in various circuits.
  • Current Limiting: Protecting components by limiting the flow of current.
  • Pull-Up/Pull-Down Resistors: Ensuring defined logic states in digital circuits.
  • Feedback Resistors: Controlling gain and stability in amplifier circuits.
  • Consumer Electronics: Commonly found in devices like smartphones, computers, and televisions.
  • Industrial Automation: Used in control systems, sensors, and instrumentation.
  • Automotive Electronics: Found in engine control units, sensor interfaces, and other automotive systems.

Features:

  • Thick Film Technology: Provides stable and reliable resistor performance.
  • Small Outline Molded Chip (SOMC) Package: Allows for high-density mounting on PCBs, minimizing board space.
  • Multiple Resistors in a Single Package: Simplifies circuit design and reduces component count.
  • Excellent Stability: Offers consistent resistance values over a range of operating conditions.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Reduced Board Space: The compact SOMC package minimizes the PCB footprint.
  • Simplified Circuit Design: Integration of multiple resistors simplifies the design process.
  • Improved Reliability: Thick film technology ensures consistent and dependable performance.
  • Cost-Effective Solution: Reduces component count and assembly costs.
  • Enhanced Performance: Stable resistance values contribute to overall circuit performance and accuracy.

Additional Details:

The resistance value for this part is 1000 Ohms (1 kOhm). Specific electrical characteristics and packaging details would need to be confirmed through the official datasheet.

  • Resistance Tolerance: The 'G' suffix likely denotes the tolerance. Check the Vishay datasheet for the specific tolerance value (e.g., ±2%, ±5%).
  • Power Rating: The amount of power each resistor element can dissipate.
  • Temperature Coefficient of Resistance (TCR): How much the resistance value changes with temperature variations.
  • Operating Temperature Range: The temperature range within which the resistor network can operate reliably.

It is essential to consult the official Vishay datasheet for the SOMC-1403-102G to ensure accurate and up-to-date specifications. This is crucial for proper application and performance.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess