EN
  • EN
  • DE

SOMC-1601-271G

Part No SOMC-1601-271G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191854-SOMC-1601-271G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1601-271G CAD Model

Description

The SOMC-1601-271G is a thick film resistor network manufactured by Vishay. It is a surface mount component designed to integrate multiple resistors into a single package, saving board space and simplifying assembly. The '271G' designation indicates a resistance value and likely a specific tolerance or packaging detail. The '271' likely represents 270 Ohms (27 x 10^1 Ohms).

Applications:

  • Voltage Dividers: Creates specific voltage levels for biasing or signal conditioning.
  • Current Limiting: Protects sensitive components from overcurrent conditions.
  • Pull-Up/Pull-Down Resistors: Defines logic states in digital circuits to ensure proper operation.
  • Feedback Resistors: Sets the gain in amplifier circuits to achieve desired amplification.
  • Termination Resistors: Minimizes signal reflections in transmission lines, improving signal integrity.

Features:

  • Surface Mount Design: Enables automated assembly processes and reduces board space.
  • Thick Film Technology: Provides stable and reliable resistance values over a wide temperature range.
  • Multiple Resistors: Contains multiple resistors within a single package, minimizing component count.
  • 270 Ohm Resistance: Each resistor in the network has a value of approximately 270 Ohms.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • Space Saving: Reduces board space requirements by integrating multiple resistors into one component.
  • Improved Reliability: Thick film construction ensures consistent performance over time and temperature.
  • Simplified Assembly: Surface mount design allows for efficient automated assembly, reducing manufacturing time.
  • Cost Effective: Reduces component count and streamlines the assembly process, leading to lower overall costs.
  • Consistent Performance: Provides uniform resistance values across the network, ensuring predictable circuit behavior.

Additional Details:

The SOMC-1601-271G resistor network contains multiple 270 Ohm resistors integrated into a single SOMC package. The specific configuration (number of resistors and their connections) depends on the exact variant. The power rating is specified per resistor and for the entire package. The operating temperature range typically spans from -55°C to +125°C. Precise tolerance information can be obtained from the manufacturer's datasheet. Adherence to recommended soldering techniques and reflow profiles during assembly is crucial for reliable electrical connections and preventing component damage. The materials used are selected for their electrical and thermal properties, ensuring long-term performance and stability.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess