EN
  • EN
  • DE

SQ2361ES-T1-GE3

Part No SQ2361ES-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-23
Manufacturer Vishay
Win Source Part Number 759827-SQ2361ES-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQ2361ES-T1-GE3 CAD Model

Description

The SQ2361ES-T1-GE3 is an N-Channel enhancement mode MOSFET from Vishay Semiconductors. This MOSFET is designed for efficient power switching applications requiring low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switching: Controls power supply to various loads in electronic devices.
  • Power Management in Portable Devices: Suitable for battery-powered applications requiring efficient power usage.
  • Motor Control Circuits: Can be used in low-power motor driving applications.
  • LED Lighting: Used in LED drivers and lighting control systems.

Features:

  • N-Channel MOSFET: Offers low on-resistance and high current capability.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables quick transitions, important for high-frequency applications.
  • Low Gate Charge (Qg): Reduces the drive power requirements.
  • Halogen-Free: Environmentally friendly and RoHS compliant.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to energy savings.
  • Simplified Circuit Design: N-channel configuration simplifies drive circuitry.
  • Compact Design: Surface mount package allows for smaller and denser layouts.
  • Enhanced Thermal Performance: Efficient heat dissipation due to optimized design.
  • Reliable Operation: Designed for robust performance in demanding environments.

Additional Details:

The SQ2361ES-T1-GE3 typically features a low gate threshold voltage, allowing it to be driven by low voltage logic signals. Its maximum drain-source voltage (VDS) and continuous drain current (ID) vary depending on the specific datasheet, but it is engineered to handle moderate power levels efficiently. The specific package is often a PowerPAK® SC-75. The device is designed to operate within a specified temperature range, ensuring consistent performance across various operating conditions. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal specifications, and application guidelines. The -T1-GE3 suffix indicates tape and reel packaging and compliance with certain environmental standards.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,870 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess