EN
  • EN
  • DE

SQD50N04-4M5LT4GE3

Part No SQD50N04-4M5LT4GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-252
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 720539-SQD50N04-4M5LT4GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SQD50N04-4M5LT4GE3 CAD Model

Description

The SQD50N04-4M5LT4GE3 is a 40V N-Channel Power MOSFET from Vishay Siliconix. It is designed for synchronous rectification in DC-DC converters and other power switching applications where efficiency and low on-resistance are critical. This MOSFET utilizes Vishay's advanced TrenchFET® power MOSFET technology to minimize conduction losses and improve overall system performance.

Applications

  • Synchronous rectification in DC-DC converters
  • Load switching in power distribution systems
  • Motor control applications
  • Power management in portable devices
  • Battery management systems

Features

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • 40V drain-source voltage (VDS)
  • TrenchFET® Power MOSFET Technology
  • Lead (Pb)-free and RoHS-compliant

Benefits

  • High efficiency in power conversion applications
  • Reduced power losses and heat generation
  • Improved system thermal performance
  • Enhanced system reliability
  • Environmentally friendly

Technical Specifications

The SQD50N04-4M5LT4GE3 features a very low on-resistance, typically in the milliohm range (refer to datasheet for precise value at different gate-source voltages). The gate charge is also minimized to reduce switching losses. The continuous drain current (ID) is typically in the tens of amperes (consult the datasheet for specific values). The device is available in a surface-mount package. Detailed specifications, including thermal resistance, gate threshold voltage, and avalanche ratings, are available in the official Vishay Siliconix datasheet.

This MOSFET is well-suited for synchronous rectification in DC-DC converters, where its low on-resistance and low gate charge minimize conduction and switching losses, respectively. The TrenchFET® technology contributes to the device's high efficiency and robust performance. The SQD50N04-4M5LT4GE3 is a popular choice for power management in various electronic systems where high efficiency and reliability are essential.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0944 $60.1920
130+ $0.8981 $116.7530
200+ $0.8699 $173.9800
275+ $0.8419 $231.5225
355+ $0.8138 $288.8990
475+ $0.7297 $346.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess