EN
  • EN
  • DE
  • IT

SQJ858AEP

Part No SQJ858AEP
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive Dual N-Channel 12 V (D-S) 175 °C MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258522-SQJ858AEP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ858AEP CAD Model

Description

The SQJ858AEP is a power MOSFET from Vishay Siliconix, designed for high-efficiency power conversion and management applications. This device leverages advanced trench MOSFET technology to achieve a superior combination of low on-resistance (Rds(on)) and gate charge (Qg), minimizing conduction and switching losses. It is designed to operate effectively in synchronous rectification, DC-DC converters, and other power switching circuits where efficiency and thermal performance are critical.

Applications

  • Synchronous Rectification in AC-DC and DC-DC Converters
  • Power Supplies for Servers and Telecom Equipment
  • Motor Control Applications
  • Battery Management Systems
  • Load Switching

Features

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Trench MOSFET Technology: Enables high power density and efficient power handling.
  • 100% Rg Tested: Ensures consistent and reliable switching performance.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved Energy Efficiency: Low Rds(on) and Qg contribute to significant energy savings in power conversion systems.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for operation at higher power levels without compromising reliability.
  • Increased Power Density: Compact design enables use in space-constrained applications.
  • Reduced System Cost: High efficiency minimizes the need for extensive cooling solutions.
  • Reliable Operation: Robust design and testing ensure stable performance in demanding environments.

Additional Details

The SQJ858AEP typically comes in a PowerPAK SO-8 package. Its key specifications include a drain-source voltage (Vds) rating suitable for the target applications, continuous drain current (Id), and specified pulsed drain current limits. The gate-source voltage (Vgs) rating ensures safe operation within defined limits. Detailed thermal resistance values (Rth) are provided to facilitate effective thermal management design. This MOSFET is also designed to withstand electrostatic discharge (ESD) events, enhancing its robustness in real-world applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6644 $59.9796
22+ $5.4678 $120.2916
33+ $5.2980 $174.8340
46+ $5.1270 $235.8420
59+ $4.9561 $292.4099
78+ $4.4433 $346.5774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess