The SQP120N10-3M8 is an N-Channel MOSFET from Vishay Siliconix, designed for high-power switching applications. This MOSFET features a low on-resistance and high current capability, making it suitable for demanding power management systems. The device is available in a TO-220 package, which provides excellent thermal performance and ease of mounting.
Applications:
- Motor Control
- DC-DC Converters
- Power Inverters
- Solar Power Systems
- Uninterruptible Power Supplies (UPS)
Features:
- Low On-Resistance: Reduces conduction losses for improved efficiency.
- High Current Capability: Handles large currents without performance degradation.
- Avalanche Rated: Provides robustness against voltage transients.
- TO-220 Package: Offers excellent thermal performance.
- Standard Level Gate Drive: Simplifies gate drive circuit design.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits:
- Increased Efficiency: Low on-resistance minimizes power losses.
- High Power Handling: Capable of managing significant power levels.
- Enhanced Reliability: Avalanche rating ensures robustness in harsh conditions.
- Simplified Drive Circuitry: Standard level gate drive simplifies design.
- Improved Thermal Performance: TO-220 package provides efficient heat dissipation.
Additional Details:
The SQP120N10-3M8 is characterized by a drain-source voltage (Vds) rating of 100V and a continuous drain current (Id) of up to 120A. The on-resistance (Rds(on)) is typically 3.8 mΩ at a gate-source voltage (Vgs) of 10V. This device is designed to operate over a wide temperature range. The TO-220 package offers excellent thermal performance, allowing for efficient heat removal. The standard level gate drive simplifies interfacing. The avalanche rating ensures that the MOSFET can withstand voltage transients. The SQP120N10-3M8 is commonly used in applications where high power and efficiency are essential. The RoHS compliance ensures that the device meets environmental standards.