The SS12HE3_B/H is a surface-mount Schottky Barrier Rectifier manufactured by Vishay Semiconductors. This rectifier is designed for high-frequency rectification in a variety of applications, offering low forward voltage drop and efficient performance. It's commonly used in DC-DC converters, freewheeling diodes, and reverse polarity protection circuits.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC converters
- High frequency inverters
- Freewheeling diodes in inductive loads
- Reverse polarity protection
Features:
- Low forward voltage drop, minimizing power loss.
- High surge current capability, providing robustness against transient events.
- Fast switching speed, suitable for high-frequency applications.
- Surface-mount SMB (DO-214AA) package, optimized for automated assembly.
- RoHS compliant, meeting environmental standards.
Benefits:
- Improved energy efficiency in power conversion circuits.
- Reduced heat generation due to low forward voltage drop.
- Enhanced protection against reverse polarity and voltage transients.
- Smaller board footprint due to the surface-mount package.
- Increased reliability and lifespan of electronic devices.
Additional Details:
The SS12HE3_B/H features a maximum repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward rectified current (IF(AV)) of 1A. The typical forward voltage (VF) is approximately 0.4V at the rated current. The 'HE3' designation indicates a specific series within Vishay's rectifier product line, often referring to particular performance characteristics. The B/H indicates packaging options. It's designed for excellent thermal performance and compact applications. Its construction ensures consistent performance in demanding environments.