EN
  • EN
  • DE

NTNS3A65PZT5GHW

Part No NTNS3A65PZT5GHW
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 281MA SOT883 / P-Channel 20 V 281mA (Ta) 155mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 281mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 1.3Ohm @ 200mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.1 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 44 pF @ 10 V
Power Dissipation (Max) 155mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-883 (XDFN3) (1x0.6)
Package / Case 3-XFDFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 488-NTNS3A65PZT5GHWTR
Standard Package 3,000
Win Source Part Number 1082899-NTNS3A65PZT5GHW
Ultra Librarian 3D Model Ultra Librarian NTNS3A65PZT5GHW CAD Model

Description

ON Semiconductor NTNS3A65PZT5GHW Overview

The NTNS3A65PZT5GHW is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a MOSFET transistor, which stands for Metal-Oxide-Semiconductor Field-Effect Transistor, a type of transistor commonly used for amplifying or switching electronic signals in various electronic devices.

The NTNS3A65PZT5GHW boasts high efficiency and reliability, making it an ideal choice for a wide range of applications, including power management, computing, automotive, consumer, and industrial systems. Its compact form factor and low on-resistance ensure minimal power loss and heat generation, which is crucial for maintaining the longevity and performance of electronic systems.

Key Features

  • Low On-Resistance: The device features a very low on-resistance, which means it has a minimal voltage drop when conducting and thus operates with high efficiency.
  • High-Speed Switching: Designed for fast switching applications, the NTNS3A65PZT5GHW can handle high-speed operations with ease, which is essential for modern electronic devices.
  • Power Dissipation: With an excellent power dissipation capability, this MOSFET can withstand higher currents and voltages without overheating.
  • Package: The NTNS3A65PZT5GHW comes in a compact package that is suitable for surface-mount technology, allowing for a more streamlined design in electronic circuits.

Applications

Due to its versatile nature, the NTNS3A65PZT5GHW can be employed in a variety of settings. It is particularly useful in power conversion systems such as DC-DC converters, power supplies, and motor drives. Additionally, its high-speed switching capability makes it suitable for complex computing and telecommunications equipment.

In the automotive sector, the NTNS3A65PZT5GHW is used in applications that require high reliability and efficiency, such as electric vehicle (EV) controllers, battery management systems, and lighting systems. Its robustness also makes it a preferred choice in industrial and consumer electronics where long-term stability and performance are paramount.

With ON Semiconductor's commitment to quality and performance, the NTNS3A65PZT5GHW is a semiconductor device that delivers both innovation and reliability for today's demanding electronic applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,664 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess