EN
  • EN
  • DE

SS3P4-E3/84A

Part No SS3P4-E3/84A
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description High Current Density Surface Mount Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192811-SS3P4-E3/84A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS3P4-E3/84A CAD Model

Description

The SS3P4-E3/84A is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for efficient rectification, featuring a low forward voltage drop and fast switching speed, making it suitable for various power management applications. This device is particularly useful in applications where minimizing power loss and maximizing efficiency are crucial.

Applications:

  • DC-DC converters: Used for efficient voltage conversion in power supplies, portable devices, and other electronic systems.
  • Switch-mode power supplies (SMPS): Provides rectification in AC-DC and DC-DC SMPS topologies.
  • Reverse polarity protection: Protects sensitive circuits from damage due to incorrect polarity connections.
  • Freewheeling diode: Used to protect inductive loads from voltage spikes during switching.
  • High-frequency rectification: Suitable for high-frequency power conversion circuits.

Features:

  • Low forward voltage drop: Minimizes power dissipation and enhances efficiency.
  • High surge current capability: Withstands transient high current events.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Surface-mount package (SMPC): Allows for automated assembly and compact design.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved energy efficiency: Reduces power consumption, leading to energy savings.
  • Enhanced reliability: Provides stable performance under various operating conditions.
  • Reduced heat generation: Minimizes the need for extensive heat sinking.
  • Compact design: The small SMPC package allows for high-density circuit layouts.
  • Simplified manufacturing: Compatible with automated assembly processes.

Technical Specifications:

The SS3P4-E3/84A has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 3.0A. The forward voltage (VF) is typically around 0.50V at 3.0A. Its operating junction temperature range is -55°C to +150°C. The package is an SMPC (Surface Mount Power Component). The device employs a Schottky barrier construction. The epoxy molding compound meets UL 94 V-0 flammability rating. The terminals are matte tin plated and solderable per MIL-STD-750, Method 2026. The Vishay SS3P4-E3/84A is a reliable and efficient solution for demanding power rectification applications, particularly in space-constrained designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess