EN
  • EN
  • DE

SSA24HE3-A/H

Part No SSA24HE3-A/H
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838723-SSA24HE3-A/H
Ultra Librarian 3D Model Ultra Librarian SSA24HE3-A/H CAD Model

Description

The Vishay SSA24HE3-A/H is a surface-mount Schottky Barrier Rectifier designed for high-frequency applications where low forward voltage drop and fast switching speeds are crucial. This rectifier is commonly used in power supplies, DC-DC converters, and other circuits requiring efficient rectification.

Applications:

  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Polarity protection applications
  • High-frequency inverters
  • Freewheeling diodes in inductive loads

Features:

  • Low forward voltage drop reducing power loss
  • Fast switching speed enabling high-frequency operation
  • High surge current capability providing robustness
  • Surface-mount package for automated assembly
  • AEC-Q101 qualified for automotive applications
  • RoHS compliant meeting environmental standards

Benefits:

  • Improved efficiency in power conversion circuits due to low forward voltage drop
  • Reduced heat generation resulting in cooler operation
  • Enhanced system reliability due to high surge current capability
  • Cost-effective assembly due to surface-mount packaging
  • Suitable for automotive applications due to AEC-Q101 qualification
  • Environmentally friendly due to RoHS compliance

The SSA24HE3-A/H Schottky rectifier from Vishay provides an efficient and reliable solution for rectification in a variety of electronic circuits. Its low forward voltage drop minimizes power dissipation, while its fast switching speed allows it to operate effectively at high frequencies. The device's robust design, including high surge current capability, ensures reliable performance in demanding applications. The surface-mount package simplifies assembly and reduces manufacturing costs. Furthermore, the AEC-Q101 qualification makes it suitable for use in automotive systems, where high reliability and durability are essential. By meeting RoHS standards, this rectifier also adheres to environmental protection requirements. This device ensures efficient power conversion and reliable circuit performance in a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess