EN
  • EN
  • DE

SST112-T1-E3

Part No SST112-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description N-Channel JFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 341756-SST112-T1-E3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SST112-T1-E3 CAD Model

Description

The SST112-T1-E3 is a P-Channel JFET (Junction Field Effect Transistor) from Vishay. This transistor is optimized for use in low-noise amplifier circuits and switching applications. Its key features include a high input impedance and low input capacitance, making it suitable for amplifying weak signals without introducing excessive noise.

Applications:

  • Audio Preamplifiers: Used in audio equipment to amplify low-level signals from microphones or other audio sources with minimal noise.
  • Instrumentation Amplifiers: Employed in precision measurement instruments to amplify small signals accurately.
  • Analog Switches: Functions as a switch in analog circuits, controlling signal paths.
  • Mixers: Used in mixer circuits for frequency conversion and signal modulation.
  • Current Sources: Provides a stable current source in various electronic circuits.

Features:

  • Low Noise Figure: Minimizes the addition of noise to the signal, ensuring a clean output.
  • High Input Impedance: Reduces loading on the input signal source.
  • Low Input Capacitance: Improves high-frequency performance by reducing signal attenuation.
  • P-Channel Operation: Operates with a negative gate-source voltage, suitable for certain circuit configurations.
  • Surface Mount Package: Available in a surface mount package (SOT-23) for automated assembly and compact designs.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Superior Signal Quality: The low noise characteristic ensures that the amplified signal remains clear and undistorted.
  • Simplified Circuit Design: High input impedance makes interfacing with other components easier.
  • Improved High-Frequency Response: Low input capacitance allows for better signal handling at higher frequencies.
  • Compact and Efficient Design: The surface mount package enables space-saving designs and automated assembly processes.
  • Environmentally Friendly: RoHS compliance assures that the device is environmentally safe and complies with regulations.

Additional Details:

The SST112-T1-E3 has a gate-source cutoff voltage (VGS(off)) typically between -0.5 V and -6 V. The drain saturation current (IDSS) typically ranges from 4 mA to 20 mA. It is available in a SOT-23 package, designed for surface mounting. The operating temperature range extends from -55°C to +150°C. For specific circuit designs and applications, it is highly recommended to refer to the detailed datasheet provided by Vishay to ensure optimal performance and reliability.

Note: Always consult the Vishay datasheet for the most accurate and up-to-date specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess