EN
  • EN
  • DE

SST270-T1-E3

Part No SST270-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 004519-SST270-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST270-T1-E3 CAD Model

Description

The SST270-T1-E3 is a Junction Field Effect Transistor (JFET) manufactured by Vishay. It is a through-hole component designed for various analog switching and amplification applications.

Applications

  • Analog switches: The SST270-T1-E3's low on-resistance makes it suitable for analog switches and multiplexers.
  • Amplifiers: It can be used in low-noise amplifiers (LNAs) and other amplifier circuits.
  • Current sources: The JFET's characteristics allow it to be used as a current source in various applications.
  • Mixers: Its non-linear behavior can be exploited in mixer circuits.

Features

  • Low On-Resistance: Offers minimal signal attenuation when used as a switch.
  • Low Input Capacitance: Minimizes signal loading and improves high-frequency performance.
  • High Input Impedance: Reduces loading on the driving circuit.
  • Fast Switching Speed: Allows for quick signal transitions in switching applications.
  • Through-Hole Package: Simplifies prototyping and breadboarding.

Benefits

  • Improved Signal Integrity: Low on-resistance and capacitance contribute to cleaner signal transmission.
  • Enhanced Amplifier Performance: High input impedance and low noise characteristics enable better amplifier performance.
  • Simplified Circuit Design: Easy integration into existing circuits due to its through-hole package.
  • Reliable Switching: Fast switching speed and low on-resistance ensure reliable switching operation.

Technical Specifications

The SST270-T1-E3 is an N-Channel JFET. Some key specifications include:

  • Configuration: Single
  • Polarity: N-Channel
  • Mounting Type: Through Hole
  • Package: TO-92

Designers use JFETs like the SST270-T1-E3 in circuits requiring high input impedance and low noise. The datasheet provides detailed electrical characteristics, such as gate-source breakdown voltage, gate cutoff voltage, and drain current, necessary for precise circuit design and simulation.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 574 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess