EN
  • EN
  • DE

ST1000C12K0

Part No ST1000C12K0
Manufacturer Vishay
Catalog SCRs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Vishay General Semiconductor - Diodes Division
Package Bulk
Product Status Obsolete
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 200 mA
Voltage - On State (Vtm) (Max) 1.8 V
Current - On State (It (AV)) (Max) 1473 A
Current - On State (It (RMS)) (Max) 2913 A
Current - Hold (Ih) (Max) 600 mA
Current - Off State (Max) 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21.2A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Chassis Mount
Package / Case TO-200AC, K-PUK, A-24
Supplier Device Package A-24 (K-Puk)
Base Product Number ST1000
Other Names *ST1000C12K0
Standard Package 2
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1278743-ST1000C12K0
Ultra Librarian 3D Model Ultra Librarian ST1000C12K0 CAD Model

Description

The Vishay General Semiconductor - Diodes Division's ST1000C12K0 is a thyristor SCR type electronic component that is used for various applications.

  • Mounting Type: chassis mount
  • Voltage - Off State: 1.2 kV
  • Voltage - Gate Trigger (Vgt) (Max): 3 V
  • Current - Hold (Ih) (Max): 600 mA
  • Current - Gate Trigger (Igt) (Max): 200 mA
  • Current - On State (It (AV)) (Max): 1473 A
  • Current - On State (It (RMS)) (Max): 2913 A
  • Current - Off State (Max): 100 mA
  • Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21.2A
  • Case/Package: TO-200AC, K-PUK, A-24
  • Operating Temperature: -40°C ~ 125°C
  • Status: obsolete

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess