EN
  • EN
  • DE

STA811DJ-T1-E3

Part No STA811DJ-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 344436-STA811DJ-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA811DJ-T1-E3 CAD Model

Description

The STA811DJ-T1-E3 is a transient voltage suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. It is commonly used in a variety of applications to enhance the reliability and robustness of electronic circuits.

Applications:

  • Data lines protection
  • I/O ports
  • Microcontroller protection
  • Consumer electronics
  • Industrial equipment

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast response time: Quickly responds to transient voltage events, preventing damage to protected components.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small footprint: Allows for space-saving designs in compact electronic devices.
  • Compliant with industry standards: Meets relevant industry standards for ESD and surge protection.

Benefits:

  • Enhanced equipment reliability: Protects sensitive components from damage caused by voltage transients, extending the lifespan of electronic devices.
  • Improved system performance: Minimizes downtime and ensures continuous operation of critical systems.
  • Simplified design: Easy to integrate into existing circuits with minimal impact on signal integrity.
  • Cost-effective protection: Provides a low-cost solution for protecting valuable electronic components.
  • Compliance with safety regulations: Helps meet regulatory requirements for ESD and surge protection.

Additional Details:

The STA811DJ-T1-E3 TVS diode is typically surface-mounted and offers a specified peak pulse power dissipation. Its breakdown voltage, clamping voltage, and reverse standoff voltage are key parameters that define its protection characteristics. The device is designed to handle repetitive transient events without degradation. Refer to the datasheet for detailed electrical characteristics, package dimensions, and application guidelines.

You May Also Be Interested in

Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $5.8755
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Freescale Semiconductor - NXP
Lowest to $7.4093

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess