EN
  • EN
  • DE

STPS20L15GPBF

Part No STPS20L15GPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1261875-STPS20L15GPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20L15GPBF CAD Model

Description

The STPS20L15GPBF is a Schottky Power Rectifier manufactured by Vishay. It's designed for high-efficiency rectification in low-voltage, high-frequency inverters, freewheeling, and polarity protection applications. The device features a low forward voltage drop and fast switching speed, minimizing power losses and improving system performance.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in secondary rectification stages for efficient AC to DC conversion.
  • DC-DC Converters: Provides efficient rectification in DC-DC conversion circuits.
  • Freewheeling Diode: Protects inductive loads by providing a path for current when switching devices turn off.
  • Reverse Polarity Protection: Prevents damage to circuits by blocking reverse current flow.
  • High-Frequency Inverters: Suitable for use in high-frequency inverter circuits due to its fast switching speed.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • High Junction Temperature Capability: Can operate at high junction temperatures.
  • Lead-Free Finish / RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Lower forward voltage drop leads to reduced power dissipation and increased efficiency.
  • Enhanced Reliability: Robust design and high surge current capability ensure reliable operation.
  • Reduced Heat Dissipation: Low power dissipation minimizes heat generation, simplifying thermal management.
  • Higher System Performance: Fast switching speed enables higher frequency operation and improved system performance.
  • Environmentally Friendly: Complies with lead-free and RoHS standards.

Technical Specifications:

The STPS20L15GPBF typically features a repetitive peak reverse voltage (VRRM) of 15V and an average forward rectified current (IF(AV)) of 20A. The forward voltage drop (VF) is typically very low. The device is commonly available in a TO-220AC package or similar, allowing for efficient heat dissipation. The operating junction temperature range typically extends from -65°C to +175°C.

This Schottky rectifier is well-suited for demanding power applications requiring high efficiency, reliability, and fast switching speeds.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess