EN
  • EN
  • DE

SUB70N03-09P

Part No SUB70N03-09P
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S), 175C, MOSFET PWM Optimized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194879-SUB70N03-09P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB70N03-09P CAD Model

Description

The SUB70N03-09P is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This power MOSFET is designed for high-efficiency switching applications, offering a low on-resistance and fast switching speed. It's suitable for various power management and motor control systems.

Applications:

  • DC-DC Converters: Used in step-up and step-down voltage regulators.
  • Motor Control: Suitable for controlling small to medium sized DC motors.
  • Power Management in Battery Systems: Implemented in battery charging and discharging circuits.
  • Synchronous Rectification: Employed in synchronous rectification topologies to improve efficiency.
  • Load Switching: Used for switching loads such as lamps, solenoids and heaters.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.
  • Logic Level Gate Drive: Enables direct control from microcontrollers and logic circuits.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency in power conversion systems.
  • Improved Thermal Performance: Efficient operation reduces heat generation, simplifying thermal management.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Enhanced Reliability: High avalanche energy provides robustness against transient voltage events.
  • Environmentally Friendly: Lead-free and RoHS compliant, supporting environmental sustainability.

Additional Details:

The SUB70N03-09P typically features a voltage rating of around 30V and a continuous drain current of around 70A (depending on the specific conditions and package). It comes in a standard through-hole package, facilitating easy mounting on PCBs. The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The exact specifications can vary, so refer to the Vishay datasheet for precise values regarding voltage, current, on-resistance, and thermal characteristics to ensure optimal performance in the intended application. Gate threshold voltage is designed for easy microcontroller interface.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess