EN
  • EN
  • DE

SUB75N03-07

Part No SUB75N03-07
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194886-SUB75N03-07
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB75N03-07 CAD Model

Description

The SUB75N03-07 is an N-channel MOSFET manufactured by Vishay. It is designed for high-efficiency power switching applications. Its low on-resistance minimizes power loss, and its fast switching speed makes it suitable for various power management and motor control systems.

Applications:

  • DC-DC Converters: Commonly used in voltage regulators, both step-up and step-down configurations.
  • Motor Control: Ideal for controlling DC motors in a variety of applications.
  • Power Management in Battery Systems: Used in battery charging and discharging circuits.
  • Synchronous Rectification: Implemented in synchronous rectifier designs for increased efficiency.
  • Load Switching: Used for switching various types of loads, such as lighting and solenoids.

Features:

  • Low On-Resistance (RDS(on)): Reduces power losses and improves overall efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • High Avalanche Energy: Provides robust protection against voltage spikes.
  • Lead-Free and RoHS Compliant: Meets environmental regulatory standards.

Benefits:

  • Increased Efficiency: Lower on-resistance results in less power dissipation, enhancing efficiency.
  • Improved Thermal Performance: Efficient operation reduces heat generation, simplifying thermal management.
  • Enhanced Reliability: High avalanche energy increases resistance to voltage transients.
  • Environmentally Friendly: Lead-free and RoHS compliant design.

Additional Details:

The SUB75N03-07 generally features a voltage rating of around 30V and a continuous drain current of approximately 75A, although specific values depend on the package and operating conditions. It is designed to operate over a wide temperature range. Refer to the Vishay datasheet for accurate specifications regarding voltage, current, on-resistance, and thermal characteristics for optimal performance in the intended application. Designed for through-hole mounting for ease of integration.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess