EN
  • EN
  • DE

SUD50N02-04P

Part No SUD50N02-04P
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 20-V (D-S) 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262475-SUD50N02-04P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N02-04P CAD Model

Description

The SUD50N02-04P is an N-Channel Power MOSFET manufactured by Vishay. It's designed for high-efficiency switching applications, featuring a low on-resistance and fast switching speeds. This MOSFET is well-suited for use in DC-DC converters, motor control, and other power management circuits where minimizing power loss is crucial.

Applications

  • Synchronous rectification in DC-DC converters: Improving efficiency by replacing Schottky diodes with MOSFETs.
  • Power management in portable devices: Controlling power distribution in laptops, tablets, and smartphones.
  • Motor control: Driving small motors in various applications, such as robotics and automation.
  • Load switching: Switching power to various loads, such as LEDs, relays, and other circuits.
  • Battery management systems: Controlling charge and discharge in battery-powered devices.

Features

  • N-Channel MOSFET: Offers efficient switching capabilities.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction. Specifically, the '04' indicates a very low RDS(on) of 4 mOhms (typically).
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Logic-level gate drive: Can be driven directly by low-voltage logic signals.
  • Surface-mount package: Available in small surface-mount packages (PowerPAK SO-8) for space-constrained applications.
  • TrenchFET® Power MOSFET: Utilizes advanced trench technology for improved performance.

Benefits

  • High efficiency: Reduces power loss and improves overall system efficiency, leading to longer battery life in portable devices and lower operating costs.
  • Fast switching: Enables high-frequency operation in switching power supplies and other applications.
  • Low-voltage operation: Compatible with low-voltage logic circuits, simplifying interface design.
  • Small size: Allows for integration into compact designs.
  • Reliable performance: Provides stable and dependable operation in various applications.

Additional Details

The SUD50N02-04P is typically available in a PowerPAK SO-8 package. The datasheet provides details on the gate threshold voltage, on-resistance, and other electrical characteristics. The '50N02' suggests a voltage rating of 20V and a current rating of 50A (though actual values should be confirmed in the datasheet). Proper thermal management is crucial to prevent overheating, especially at higher currents. This part is specifically designed for low voltage, high current applications. Refer to the datasheet for safe operating area and thermal derating information.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1502 $57.8270
935+ $0.1236 $115.5660
1,445+ $0.1201 $173.5445
2,000+ $0.1155 $231.0000
2,580+ $0.1120 $288.9600
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess