EN
  • EN
  • DE

SUD50N04-07-E3

Part No SUD50N04-07-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194945-SUD50N04-07-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50N04-07-E3 CAD Model

Description

The SUD50N04-07-E3 is an N-Channel MOSFET manufactured by Vishay Siliconix. It is designed for high-efficiency power switching applications, characterized by low on-resistance and fast switching speeds. The 'E3' suffix indicates that the component is lead-free and RoHS compliant, adhering to environmental standards. This MOSFET is commonly used in various power management circuits where efficiency and reliability are crucial.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • DC Motor Control Circuits
  • Load Switching and Power Distribution
  • Power Tools and Industrial Equipment
  • Battery Management Systems

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses for increased efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces switching losses.
  • Trench MOSFET Technology: Provides optimized performance and efficiency.
  • 100% Rg Tested: Ensures consistent performance and reliability.
  • RoHS Compliant: Lead-free and compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to higher overall system efficiency, reducing power consumption and heat generation.
  • Enhanced Thermal Performance: Efficient power transfer minimizes heat dissipation, improving reliability and extending the lifespan of the component and surrounding circuitry.
  • Simplified Design: Easy to integrate into a wide range of power management circuits due to its robust characteristics.
  • Increased Reliability: 100% Rg testing guarantees consistent performance and reduces the likelihood of failures.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards, reducing hazardous substances in electronic devices.

Additional Details:

The SUD50N04-07-E3 features a drain-source voltage (Vds) of 40V and a continuous drain current (Id) capable of handling up to 50A, making it suitable for medium to high power applications. It typically comes in a PowerPAK SO-8 package, which offers a compact footprint and excellent thermal dissipation capabilities. The low gate charge and gate resistance of the MOSFET facilitate fast switching speeds, minimizing switching losses and improving overall efficiency. The maximum power dissipation is dependent on the application and thermal management employed but is designed to handle significant power levels with proper heat sinking. This MOSFET is frequently used in applications where efficiency, power density, and reliability are essential design considerations.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,772 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess