EN
  • EN
  • DE

SUD50N04-07L-E3

Part No SUD50N04-07L-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194946-SUD50N04-07L-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50N04-07L-E3 CAD Model

Description

The SUD50N04-07L-E3 is an N-Channel MOSFET from Vishay Siliconix, designed for efficient power switching applications. This MOSFET is characterized by its low on-resistance (Rds(on)) and gate charge, which helps minimize power losses and improve overall system efficiency. The '07L' likely denotes a specific gate threshold voltage characteristic optimized for certain drive conditions. The 'E3' suffix indicates that the device is lead-free and RoHS compliant, making it environmentally friendly.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • DC Motor Control
  • Load Switching Applications
  • Power Tool Electronics
  • Battery Management Systems

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances switching speed.
  • Trench MOSFET Technology: Optimizes performance and efficiency.
  • 100% Rg Tested: Ensures consistent performance and reliability.
  • RoHS Compliant: Complies with RoHS directive for environmental protection.

Benefits:

  • Increased Efficiency: Lower Rds(on) and Qg result in higher system efficiency, reducing power consumption and heat generation.
  • Improved Thermal Performance: Efficient power transfer minimizes heat dissipation, enhancing reliability and lifespan.
  • Simplified Design: Easy integration into various power management circuits due to its robust characteristics.
  • Enhanced Reliability: 100% Rg tested ensures consistent performance, reducing the risk of failures.
  • Environmentally Responsible: RoHS compliance demonstrates commitment to environmental standards.

Additional Details:

The SUD50N04-07L-E3 features a drain-source voltage (Vds) of 40V and a continuous drain current (Id) sufficient for handling medium to high power applications. The device is commonly available in a PowerPAK SO-8 package, which provides a compact size and excellent thermal characteristics. Its low gate charge and gate resistance facilitate fast switching speeds, reducing switching losses. The maximum power dissipation is application-dependent, but the device is designed to handle significant power levels with appropriate thermal management. This MOSFET is often used in applications where efficiency, power density, and reliability are crucial design considerations. The 'L' designation may indicate a logic-level gate drive, allowing it to be driven directly from microcontrollers or other low-voltage logic circuits, but this needs to be confirmed by the datasheet.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess