The SUD50N04-37P is an N-Channel MOSFET manufactured by Vishay. It is designed for high-efficiency power switching and load management applications. This MOSFET features a low on-resistance, minimizing power loss during operation and enhancing the efficiency of power conversion.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices
- Motor control
- Synchronous rectification
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Logic-level gate drive
- TrenchFET® Power MOSFET technology
- Lead-free and RoHS compliant
Benefits
- High Efficiency: The low on-resistance minimizes power dissipation, improving efficiency in power conversion applications.
- Improved Thermal Performance: Reduced power loss translates to lower operating temperatures, improving device reliability and system longevity.
- Simplified Circuit Design: Logic-level gate drive simplifies the design of driving circuits.
- Fast Switching: Fast switching speed allows for efficient operation at high frequencies.
- Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.
Technical Specifications
The SUD50N04-37P typically features a drain-source voltage (VDS) of 40V, a continuous drain current (ID) of 50A, and a gate-source voltage (VGS) of ±20V. The on-resistance (RDS(on)) is typically 3.7 mΩ at a gate-source voltage of 10V. It is usually available in a PowerPAK® SO-8 package and is designed for surface mount technology (SMT). It is designed to operate over a wide temperature range.