EN
  • EN
  • DE

SUD70N02-05P-T4

Part No SUD70N02-05P-T4
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1097359-SUD70N02-05P-T4
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUD70N02-05P-T4 CAD Model

Description

The SUD70N02-05P-T4 is an N-channel power MOSFET manufactured by Vishay. It's designed for high-efficiency switching applications, offering a low on-resistance and fast switching speed. This makes it suitable for use in power supplies, DC-DC converters, and motor control circuits.

Applications

  • DC-DC Converters: Used as a switching element to efficiently convert voltage levels.
  • Power Supplies: Used in various power supply designs, including SMPS (Switched-Mode Power Supplies).
  • Motor Control: Employed in motor control circuits for efficient power management.
  • Load Switching: Can be used to switch loads on and off with minimal power loss.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency.

Features

  • N-Channel MOSFET: A type of transistor that uses an electric field to control the flow of current.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Surface Mount Package: Designed for automated assembly.
  • TrenchFET® Power MOSFET Technology: Vishay's advanced MOSFET technology for improved performance.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: The surface mount package allows for a smaller PCB footprint.
  • Improved Thermal Performance: Efficiently dissipates heat, increasing reliability.
  • Simplified Circuit Design: Reduces component count and simplifies design.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details

The SUD70N02-05P-T4 is typically used in applications requiring high efficiency and compact size. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The surface mount package allows for automated assembly, reducing manufacturing costs. The TrenchFET® technology provides improved performance compared to traditional MOSFETs. When using this MOSFET, it's important to consider thermal management to ensure that the device operates within its safe operating area. A proper heatsink may be required depending on the application and operating conditions. Furthermore, proper gate drive circuitry is essential to ensure fast and efficient switching. This component is a vital part of modern power electronic designs striving for both high performance and energy efficiency.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess