EN
  • EN
  • DE

SUG90090E-GE3

Part No SUG90090E-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description 200V N-channel MOSFET, 100A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Vishay Siliconix
Series ThunderFET®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 7.5V, 10V
Rds On (Max) @ Id, Vgs 9.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 129 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5220 pF @ 100 V
Power Dissipation (Max) 395W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247AC
Package / Case TO-247-3
Base Product Number SUG90090
Other Names SUG90090E-GE3DKRINACTIVE,SUG90090E-GE3CTINACTIVE,SUG90090E-GE3DKR,SUG90090E-GE3TR,742-SUG90090E-GE3,SUG90090E-GE3TR,SUG90090E-GE3CT,SUG90090E-GE3CT,SUG90090E-GE3DKR
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277682-SUG90090E-GE3
Ultra Librarian 3D Model Ultra Librarian SUG90090E-GE3 CAD Model

Description

The SUG90090E-GE3 is a 200V, 100A N-channel MOSFET from Vishay Semiconductors. It is a member of the ThunderFET family of MOSFETs, which are known for their low on-resistance, high current handling capability, and fast switching speeds.

The SUG90090E-GE3 is packaged in a TO-247-3 case, making it suitable for a variety of high-power applications, such as:

Motor control Power conversion Switching power supplies Battery management systems Industrial automation The SUG90090E-GE3 has a number of features that make it an ideal choice for these applications, including:

Low on-resistance: 7.9 mΩ at VGS = 10V High current handling capability: 100A continuous drain current Fast switching speeds: 44ns rise time, 40ns fall time Wide operating temperature range: -55°C to 175°C The SUG90090E-GE3 is also AEC-Q101 qualified, making it suitable for automotive applications.

Here is a more detailed description of some of the key features of the SUG90090E-GE3:

Low on-resistance: The SUG90090E-GE3 has a very low on-resistance of 7.9 mΩ at VGS = 10V. This means that it can handle high currents with minimal power loss. High current handling capability: The SUG90090E-GE3 has a high current handling capability of 100A continuous drain current. This makes it ideal for applications where high currents need to be switched. Fast switching speeds: The SUG90090E-GE3 has fast switching speeds, with a rise time of 44ns and a fall time of 40ns. This makes it suitable for applications where fast switching is required. Wide operating temperature range: The SUG90090E-GE3 has a wide operating temperature range of -55°C to 175°C. This makes it suitable for use in a variety of environments. AEC-Q101 qualification: The SUG90090E-GE3 is AEC-Q101 qualified, making it suitable for automotive applications. Overall, the SUG90090E-GE3 is a high-performance MOSFET that is ideal for a variety of high-power applications. It offers low on-resistance, high current handling capability, fast switching speeds, a wide operating temperature range, and AEC-Q101 qualification.

Here are some examples of applications where the SUG90090E-GE3 can be used:

Motor control: The SUG90090E-GE3 can be used to control high-power motors in applications such as electric vehicles, industrial automation equipment, and home appliances. Power conversion: The SUG90090E-GE3 can be used in power conversion circuits such as DC-DC converters, AC-DC converters, and inverters. Switching power supplies: The SUG90090E-GE3 can be used in switching power supplies to regulate and distribute power to various loads. Battery management systems: The SUG90090E-GE3 can be used in battery management systems to protect and manage lithium-ion batteries. Industrial automation: The SUG90090E-GE3 can be used in industrial automation equipment such as robots, CNC machines, and conveyor systems. If you are looking for a high-performance MOSFET for a high-power application, the SUG90090E-GE3 is a great option to consider.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess