The ARF463BP1 is a RF Power MOSFET from Advanced Power Technology (APT). This MOSFET is designed for high-power RF applications, offering robust performance and high efficiency.
Applications:
- HF and VHF communications equipment
- Industrial RF generators
- Medical RF applications (e.g., MRI systems)
- Radio Transmitters
- Avionics
Features:
- High breakdown voltage
- High gain
- Excellent thermal stability
- N-Channel Enhancement Mode
- Designed for broadband operation
- Available in a flange mount package
Benefits:
- Increased power output
- Improved efficiency, reducing heat dissipation
- Enhanced reliability in demanding RF environments
- Simplified amplifier design due to high gain
- Lower operating temperatures
Additional Details:
The ARF463BP1 typically operates at frequencies up to 175 MHz. Its high breakdown voltage ensures safe operation even with high VSWR conditions. It is commonly supplied in a ceramic flange package for optimal heat dissipation. This device is designed to withstand rugged operating conditions, making it suitable for both commercial and military applications.
Key specifications often include:
- Drain-Source Voltage (Vds): Typically around 125V
- Gate-Source Voltage (Vgs): Typically around +/- 20V
- Drain Current (Id): Typically around 30A (continuous)
- Power Dissipation (Pd): Typically around 300W
It's often used in Class A, Class AB, and Class C amplifier configurations.