The SUM110N10-09 is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. It offers a low on-resistance and fast switching speed, making it suitable for use in synchronous rectification, DC-DC converters, and other power management circuits.
Applications:
- Synchronous rectification in AC-DC and DC-DC converters
- Motor control
- Load switching
- Power management in portable devices
- Uninterruptible Power Supplies (UPS)
Features:
- Low on-resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Fast switching speed: Reduces switching losses, further enhancing efficiency.
- High avalanche energy rating: Provides robustness against voltage transients.
- Lead (Pb)-free and RoHS-compliant: Meets environmental regulations.
- Optimized for 5 V gate drive: Simplifies gate drive circuitry.
- TrenchFET® Power MOSFET technology: Provides excellent performance and reliability.
Benefits:
- Increased efficiency: The low on-resistance and fast switching speed minimize power losses, leading to higher efficiency in power conversion applications.
- Reduced heat generation: Lower power losses result in less heat dissipation, simplifying thermal management.
- Improved system reliability: The high avalanche energy rating enhances the MOSFET's robustness against voltage spikes.
- Environmentally friendly: The lead-free and RoHS-compliant design meets environmental requirements.
- Simplified design: The optimized gate drive characteristics simplify the gate drive circuitry.
Additional Details:
The SUM110N10-09 has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that depends on the case temperature. It is typically available in a PowerPAK® SO-8 package, which offers excellent thermal performance. It's essential to consult the datasheet for the specific RDS(on) value at different gate-source voltages (VGS) and drain currents, as well as the thermal resistance parameters to ensure proper heatsinking. The gate threshold voltage (VGS(th)) is typically around 2V, making it compatible with logic-level gate drive signals.