The SUM110P06-07 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It's designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. This MOSFET is well-suited for various power management and load switching applications.
Applications:
- Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Battery Management Systems
- Motor Control Circuits
Features:
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Logic Level Gate Drive
- TrenchFET® Power MOSFET Technology
- RoHS Compliant
- Halogen-Free
Benefits:
- High Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency in power switching applications.
- Fast Switching: Enables efficient operation at high switching frequencies.
- Logic Level Compatibility: Allows direct drive from logic circuits, simplifying design.
- Compact Design: Available in surface-mount packages for space-saving applications.
- Improved Thermal Performance: Optimizes heat dissipation for reliable operation.
Additional Details:
The SUM110P06-07 utilizes Vishay's TrenchFET® power MOSFET technology, which provides excellent on-resistance and switching performance. It is designed to operate with logic-level gate drive voltages, making it compatible with microcontrollers and other logic circuits. The device is available in a variety of surface-mount packages, allowing for compact and efficient designs. It is also RoHS compliant and halogen-free, meeting environmental regulations. The specific technical specifications for this MOSFET include a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating that depends on the specific package and operating conditions. It is essential to consult the official Vishay datasheet for the SUM110P06-07 to obtain accurate and up-to-date information on its electrical characteristics, thermal performance, and application guidelines. The datasheet provides detailed information on parameters such as gate threshold voltage (VGS(th)), gate charge (Qg), and junction-to-ambient thermal resistance (RθJA). The low on-resistance of the SUM110P06-07 minimizes conduction losses and improves overall efficiency in power switching applications. Its fast switching speed reduces switching losses and enables operation at higher frequencies. The MOSFET is designed to be robust and reliable, with built-in protection features such as electrostatic discharge (ESD) protection.