EN
  • EN
  • DE

SUM36N20-54P

Part No SUM36N20-54P
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 200-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1262545-SUM36N20-54P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUM36N20-54P CAD Model

Description

The SUM36N20-54P is an N-Channel power MOSFET manufactured by Vishay, designed for high-efficiency power switching applications such as synchronous rectification and power supplies. This MOSFET is characterized by its low on-resistance (RDS(on)) and fast switching speed, making it suitable for use in high-frequency power converters.

Applications:

  • Synchronous Rectification: Used in synchronous buck converters to increase efficiency by replacing conventional diodes.
  • DC-DC Converters: Employed in various DC-DC converters for voltage regulation and power management.
  • Power Supplies: Found in switched-mode power supplies (SMPS) for efficient power conversion and distribution.
  • Motor Control: Used in motor control circuits for efficient power delivery and speed regulation.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for efficient power management and battery backup.

Features:

  • N-Channel MOSFET: Provides efficient current flow and switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for high-frequency operation.
  • TrenchFET® Power MOSFET: Utilizes trench technology for enhanced power density and efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes and transient events.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, increasing overall system efficiency.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation under high power conditions.
  • Reliable Switching: Fast switching speed enables precise control and minimizes switching losses.
  • Compact Design: Surface mount package allows for smaller and more densely populated circuit boards.
  • Enhanced System Performance: Robust design and avalanche rating ensure reliable operation under various conditions.

Additional Details:

The SUM36N20-54P typically features a drain-source voltage rating of 200V and a continuous drain current rating optimized for its intended applications. Its gate threshold voltage is designed for compatibility with common driver circuits. The device is available in a surface-mount package, aiding automated assembly processes. Detailed electrical characteristics, including gate charge, capacitances, and thermal resistance, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess