EN
  • EN
  • DE

SUM40N15-38-T5-E3

Part No SUM40N15-38-T5-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194968-SUM40N15-38-T5-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUM40N15-38-T5-E3 CAD Model

Description

The SUM40N15-38-T5-E3 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. MOSFETs are widely used as switching devices and amplifiers in various electronic applications. This particular MOSFET is designed for power switching applications, offering a combination of low on-resistance and fast switching speeds.

Applications

  • DC-DC Converters: Used as a switching element to efficiently convert DC voltage levels.
  • Motor Control: Controls the speed and torque of DC motors in various industrial and consumer applications.
  • Power Inverters: Converts DC power to AC power for applications such as solar inverters and uninterruptible power supplies (UPS).
  • Synchronous Rectification: Improves the efficiency of power supplies by replacing diodes with MOSFETs in the rectifier stage.
  • Solid State Relays: Used as a switching element in solid-state relays for reliable and long-lasting operation.

Features

  • N-Channel MOSFET: Provides efficient switching and amplification capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, resulting in higher efficiency.
  • Fast Switching Speed: Enables efficient operation at high switching frequencies.
  • High Avalanche Energy: Withstands high energy surges during inductive switching, enhancing reliability.
  • Lead-Free Package: Complies with environmental regulations regarding hazardous substances.
  • T5 Package: Designed for surface mount assembly and efficient heat dissipation.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power losses, leading to higher efficiency in power conversion applications.
  • Reduced Heat Generation: Lower power losses minimize heat generation, simplifying thermal management.
  • Reliable Performance: High avalanche energy rating ensures reliable operation under demanding conditions.
  • Simplified Assembly: Surface mount package allows for automated assembly, reducing manufacturing costs.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details

The specific electrical characteristics of the SUM40N15-38-T5-E3, such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), are detailed in the Vishay datasheet. The datasheet also includes information on thermal resistance, gate charge, and other critical parameters. The T5 package is designed for efficient heat dissipation, allowing the MOSFET to operate at higher power levels. Vishay’s MOSFETs are manufactured using advanced process technologies to ensure high performance and reliability. The SUM40N15-38-T5-E3 is typically used with a gate driver circuit to provide the appropriate gate voltage for optimal switching performance. The device's robust design makes it suitable for demanding applications requiring high efficiency and reliability.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
STMicroelectronics
DISCRETE
Lowest to $27.8572
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess