EN
  • EN
  • DE

SBT10016LST

Part No SBT10016LST
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188675-SBT10016LST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBT10016LST CAD Model

Description

The SBT10016LST is a cutting-edge semiconductor device from ON Semiconductor, a renowned leader in the field of power and signal management, logic, discrete, and custom devices. This particular product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for designers and engineers.

Key Features

  • High Voltage Capability: The SBT10016LST is capable of handling high voltage operations, making it suitable for a wide range of power applications.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and improved efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: The fast switching capability of the SBT10016LST reduces transition losses and enables high-frequency operation, which is essential for modern power electronics.
  • Robust Thermal Performance: Designed to operate reliably under high thermal conditions, it provides consistent performance and longevity.
  • Package: The device comes in a surface-mount package that allows for a compact design footprint and is suitable for automated assembly processes.

Applications

The versatility of the SBT10016LST makes it an ideal choice for a variety of applications, including:

  • Power management systems
  • DC-DC converters
  • Battery chargers
  • Motor drives
  • Renewable energy inverters
  • Uninterruptible power supplies (UPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SBT10016LST is manufactured with rigorous standards, ensuring that each device meets the company's strict quality and reliability criteria. This commitment to excellence ensures that customers can trust the SBT10016LST for their critical applications.

Environmental Compliance

In alignment with global environmental standards, the SBT10016LST adheres to RoHS directives, which means it is free from hazardous substances. This compliance underscores ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess