EN
  • EN
  • DE

SUM60N04-05C

Part No SUM60N04-05C
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194970-SUM60N04-05C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUM60N04-05C CAD Model

Description

The SUM60N04-05C is an N-Channel MOSFET manufactured by Vishay. Designed for power switching applications, this MOSFET aims to deliver a combination of low on-resistance (RDS(on)) and fast switching speeds, contributing to high efficiency in power electronic circuits.

Applications

  • Synchronous Rectification: Used in power supplies to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Converters: Acts as a switching element for efficient voltage conversion.
  • Motor Control: Used to control the speed and direction of DC motors.
  • Power Inverters: Converts DC power to AC power in applications like UPS systems and solar inverters.
  • Load Switching: Used to turn on and off various loads in electronic circuits.

Features

  • N-Channel MOSFET: Facilitates efficient switching and amplification.
  • Low On-Resistance (RDS(on)): Reduces power losses during conduction.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Lead-Free Package: Complies with environmental standards.
  • -05C Package: Designates a specific package type, likely optimized for thermal performance and ease of assembly.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation and improves overall efficiency.
  • Simplified Gate Drive: Logic-level gate drive simplifies the design of gate drive circuits.
  • Reduced Heat Generation: Lower power losses minimize heat generation.
  • Environmentally Friendly: Lead-free construction supports environmental regulations.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.

Additional Details

The datasheet from Vishay contains the precise specifications for the SUM60N04-05C, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and RDS(on) values. The -05C package likely refers to a specific package type designed to optimize thermal performance and facilitate surface mount assembly. The logic-level gate drive capability allows the MOSFET to be directly driven by microcontrollers and other logic devices, simplifying circuit design and reducing the need for external gate driver circuits. Vishay MOSFETs are manufactured using advanced process technologies to ensure high reliability and performance. The thermal characteristics of the -05C package are critical for ensuring that the MOSFET operates within its safe operating area, especially in high-power applications. Proper PCB layout and heat sinking are important considerations for thermal management.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess