EN
  • EN
  • DE

SUM75N04-05L-E3

Part No SUM75N04-05L-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839205-SUM75N04-05L-E3
Ultra Librarian 3D Model Ultra Librarian SUM75N04-05L-E3 CAD Model

Description

The SUM75N04-05L-E3 is an N-Channel MOSFET from Vishay, designed for efficient power switching applications. This power MOSFET features a very low on-resistance and logic-level gate drive, contributing to reduced power losses and enabling direct interfacing with microcontrollers and other low-voltage control circuits. The '-E3' suffix indicates compliance with RoHS standards, meaning it's lead-free and environmentally friendly.

Applications

  • Synchronous rectification in AC-DC and DC-DC converters
  • Motor control applications
  • Battery management systems (BMS)
  • Load switching in automotive applications
  • Power inverters for portable devices

Features

  • N-Channel MOSFET
  • Logic-level gate drive
  • Very low on-resistance (RDS(on))
  • Fast switching speed
  • RoHS compliant (-E3 suffix)
  • AEC-Q101 qualified (likely, given automotive applications)

Benefits

  • Direct Microcontroller Interface: Logic-level gate drive simplifies design and reduces component count by allowing direct interfacing with microcontrollers and other low-voltage control circuits.
  • High Efficiency: Very low on-resistance minimizes conduction losses, leading to higher efficiency, reduced heat generation, and longer battery life in portable applications.
  • Faster Switching: Enables operation at higher frequencies, resulting in smaller and more cost-effective power supply designs.
  • Automotive Grade Reliability: AEC-Q101 qualification (likely) ensures reliable performance in demanding automotive environments.
  • Environmentally Friendly: RoHS compliance ensures that the product is lead-free and meets environmental regulations.

Specifications

The SUM75N04-05L-E3 features a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of 75A. Its typical on-resistance (RDS(on)) is very low, around 5 mΩ at a gate-source voltage (VGS) of 10V, and even lower at lower VGS voltages relevant for the logic level gate drive. The gate threshold voltage (VGS(th)) is typically low, around 1-2V. This MOSFET is typically packaged in a TO-252 (DPAK) or similar package for efficient heat dissipation. Its operating junction temperature ranges from -55°C to +175°C, ensuring reliable performance in a wide range of operating conditions. The device is designed for surface mounting onto a PCB.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess