EN
  • EN
  • DE

SUP60N10-16L

Part No SUP60N10-16L
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 100-V (D-S) 175 Degree Celcious MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262574-SUP60N10-16L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SUP60N10-16L CAD Model

Description

The SUP60N10-16L is an N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay Semiconductors. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This device is commonly used in power supplies, motor drives, and other applications where efficient power conversion is critical.

Applications:

  • Synchronous Rectification in Power Supplies: Improves the efficiency of power supplies.
  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Motor Drives: Controls the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of a power outage.
  • Load Switching: Controls the flow of current to various loads.
  • Battery Management Systems: Used for efficient charging and discharging of batteries.

Features:

  • N-Channel MOSFET: Enhances device performance for switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency.
  • Fast Switching: Reduces switching losses, leading to improved performance.
  • Robustness: Avalanche rating provides protection against voltage spikes.
  • Reliable Operation: Designed for reliable operation in demanding applications.
  • Environmentally Friendly: Lead-free and RoHS compliant.

The SUP60N10-16L is typically supplied in a TO-220 package, facilitating easy mounting and heat sinking. Designers must carefully consider thermal management to ensure that the device operates within its specified temperature limits. Detailed datasheets from Vishay provide comprehensive information on the device's electrical characteristics, thermal performance, and application guidelines. By following these guidelines, engineers can achieve optimal performance and reliability in their designs. Proper gate drive circuitry is also essential for achieving fast switching speeds and minimizing switching losses. Careful attention to layout and component selection is also needed for optimal performance.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess