EN
  • EN
  • DE
  • IT

SUP75N05-06

Part No SUP75N05-06
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 50-V (D-S), 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262579-SUP75N05-06
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian SUP75N05-06 CAD Model

Description

The SUP75N05-06 is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This device boasts a low on-resistance (RDS(on)), making it suitable for applications where minimizing power loss is critical. Its robust design ensures reliable performance in demanding environments.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management in Computing Systems
  • Motor Control Applications
  • Load Switching

Features:

  • Low RDS(on) to minimize conduction losses
  • High Avalanche Ruggedness
  • Fast Switching Speed
  • Lead (Pb)-free and RoHS Compliant
  • Simple Drive Requirement

Benefits:

  • Improved System Efficiency due to reduced power dissipation
  • Enhanced Reliability and Robustness in harsh operating conditions
  • Reduced component count and board space due to simplified drive requirements
  • Compliant with environmental regulations
  • Faster switching, allowing for higher frequency operation

Additional Details:

The SUP75N05-06 features a drain-source voltage (VDS) rating of 50V and a continuous drain current (ID) rating of 75A. It is typically supplied in a TO-220 package, which allows for effective heat dissipation. The gate threshold voltage (VGS(th)) is typically around 2V, making it compatible with a wide range of gate drive voltages. The low gate charge (Qg) also contributes to the fast switching speed. Its avalanche capability ensures added protection against voltage transients in inductive load switching applications.

This MOSFET is commonly used in synchronous rectification circuits in power supplies, where it replaces rectifier diodes to improve efficiency. Its low on-resistance significantly reduces the power loss associated with diode forward voltage drop. In DC-DC converters, it serves as a switching element, converting DC voltage levels efficiently. The device is also suitable for motor control applications, where it can be used to control the speed and direction of DC motors. The fast switching capability enables precise control and minimizes switching losses.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess