EN
  • EN
  • DE

SUP75N05-07

Part No SUP75N05-07
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 55-V (D-S), 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194977-SUP75N05-07
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP75N05-07 CAD Model

Description

The SUP75N05-07 is an N-Channel MOSFET from Vishay, designed for power switching and amplification applications. It is characterized by its low on-resistance and high current capability, making it suitable for applications such as DC-DC converters, motor control, and load switching.

Applications:

  • DC-DC Converters: High-efficiency power conversion in various electronic systems.
  • Motor Control: Precise control of motor speed and torque.
  • Load Switching: Efficiently switching power to different loads.
  • Power Management: Regulating and controlling power distribution in electronic devices.
  • Battery Management Systems (BMS): Protection and switching functions in battery-powered applications.

Features:

  • N-Channel MOSFET: Provides fast and efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and increases efficiency.
  • High Current Capability: Handles large current loads.
  • Fast Switching Speed: Minimizes switching losses and allows for high-frequency operation.
  • Logic Level Gate Drive: Simplifies gate drive circuitry.
  • TrenchFET® Power MOSFET Technology: Offers high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: Low RDS(on) leads to lower power dissipation and higher efficiency.
  • Simplified Design: Logic-level gate drive simplifies the driving circuitry.
  • Enhanced Thermal Performance: Allows for operation at higher power levels without overheating.
  • Reliable Operation: Robust design for demanding applications.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The SUP75N05-07 has a drain-source voltage (VDS) rating of 50V and a continuous drain current (ID) rating of up to 75A, depending on operating conditions and package. Its low on-resistance (RDS(on)) minimizes power loss during conduction. The device comes in a standard power package like TO-220 or similar, allowing for effective heat dissipation. The gate threshold voltage is typically between 2V and 4V, compatible with standard logic levels. This MOSFET is designed for high-efficiency and reliable operation in various power management applications. This device's fast switching speed makes it suitable for high-frequency DC-DC converters.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess