EN
  • EN
  • DE

SUP90N10-09

Part No SUP90N10-09
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 100-V (D-S) 175 Degree Celcious MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194988-SUP90N10-09
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP90N10-09 CAD Model

Description

The SUP90N10-09 is an N-Channel power MOSFET from Vishay Semiconductors, designed for high-efficiency switching applications. This MOSFET offers a very low on-resistance and gate charge, which reduces power losses and enhances overall system performance. It is well-suited for use in DC-DC converters, power management circuits, and motor control applications where efficiency and reliability are crucial.

Applications:

  • DC-DC Converters: Used for efficient voltage regulation and power conversion.
  • Power Management Circuits: Integrated in systems requiring precise power distribution and control.
  • Motor Control Applications: Employed in controlling the speed and torque of electric motors.
  • Synchronous Rectification: Used in secondary-side rectification to enhance power supply efficiency.
  • Uninterruptible Power Supplies (UPS): Integrated to provide backup power during power outages.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Ultra-Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Avalanche Rated: Offers robustness against voltage spikes and transient conditions.
  • Fast Switching Speed: Enables high-frequency operation, improving system responsiveness.
  • Temperature Rated to 175°C: Suitable for operating under harsh temperature conditions.

Benefits:

  • High Efficiency: Extremely low on-resistance and gate charge minimize power losses, leading to increased efficiency in switching applications.
  • Improved System Performance: Fast switching speed and avalanche rating improve overall system responsiveness and reliability.
  • Enhanced Thermal Performance: Ability to operate at high temperatures makes it suitable for demanding environments.
  • Increased Reliability: Robust design and avalanche rating provide protection against voltage spikes and transient conditions.
  • Simplified Design: Easy to implement in various power management circuits and control systems.

Specifications:

The SUP90N10-09 has a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of 90A, and an on-resistance (RDS(on)) of typically 9 mΩ at VGS = 10V. The gate-source threshold voltage (VGS(th)) typically ranges between 2V and 4V. It is commonly available in a TO-220 package for easy mounting and thermal management.

This MOSFET is engineered to meet the rigorous demands of modern power electronics, providing a blend of high efficiency, reliability, and superior performance. The ultra-low on-resistance and gate charge make it an ideal choice for high-frequency switching applications and synchronous rectification, ensuring optimal system performance.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4569 $58.7673
41+ $2.8367 $116.3047
64+ $2.7477 $175.8528
87+ $2.6588 $231.3156
113+ $2.5710 $290.5230
151+ $2.3054 $348.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess