EN
  • EN
  • DE

TCPT1350X01

Part No TCPT1350X01
Manufacturer Vishay
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT PHOTOTRANS MODUL  /  Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, Slotted
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 15 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 20 V
Response Time 9µs, 16µs
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Module, Slotted
Type Unamplified
Base Product Number TCPT1350
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Other Names TCPT1350X01TR,TCPT1350X01DKR,TCPT1350X01CT
Standard Package 2,000
Win Source Part Number 959445-TCPT1350X01
Ultra Librarian 3D Model Ultra Librarian TCPT1350X01 CAD Model

Description

The 959445-TCPT1350X01 is a phototransistor output optical sensor that belongs to the automotive AEC-Q101 series. The unamplified type sensor comes in a slotted module package and is mounted on SMD (SMT). The sensing method is through-beam, and the sensing distance is 0.118 inches (3mm). The sensor has a response time of 9-16 microseconds, and the standard package contains 2,000 pieces. The product is rated for a breakdown voltage of 20V and a current of 20mA. The product is ECCN EAR99 and has an HTSUS code of 8541.49.9500.

    You May Also Be Interested in

    Omron
    SENSOR OPT SLOT NPN MODUL 3M CBL
    Need more? Email Us
    Omron
    SENS OPT SLOT NPN MOD 3M ROBOTIC
    Need more? Email Us
    Omron
    SENS OPT SLOT NPN MOD 3M ROBOTIC
    Need more? Email Us
    Omron
    SENS OPT SLOT NPN MOD 1M ROBOTIC
    Need more? Email Us
    Omron
    SENSOR OPT SLOT MODULE F-SHAPE
    Need more? Email Us
    Omron
    SENSOR OPT SLOT MODULE T-SHAPE-7
    Need more? Email Us
    Omron
    SENSOR OPT SLOT MODULE
    Need more? Email Us
    Omron
    SENS OPT SLOT PNP MOD 1M ROBOTIC
    Need more? Email Us
    Omron
    SENSOR OPT SLOT MODULE T-SHAPE-7
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $23.7594
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.2557
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $21.4061

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    60+ $0.8451 $50.7060
    145+ $0.6935 $100.5575
    225+ $0.6718 $151.1550
    310+ $0.6501 $201.5310
    400+ $0.6285 $251.4000
    535+ $0.5634 $301.4190
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 81,706 pieces
    MOQ: 60 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess