The TCUT1200 is a transmissive sensor manufactured by Vishay Semiconductors. This sensor is designed to detect the presence or absence of an object passing through the gap between the emitter and the detector. It is commonly used in various applications requiring object detection or position sensing.
Applications
- Object detection in automated systems
- Position sensing in printers and scanners
- Rotary and linear encoders
- Edge detection
- Vending machines and ticket dispensers
Features
- Compact design
- High resolution
- Fast response time
- Operating temperature from -25 °C to +85 °C
- Wavelength of 950 nm
- Lead (Pb)-free reflow soldering
Benefits
- Precise object detection, enhancing the accuracy of automated systems
- High sensitivity ensures reliable detection even with small or translucent objects
- Easy integration into existing systems due to its compact size and standard packaging
- Improved system performance with fast response time
- Environmentally friendly due to lead-free construction
Technical Specifications
The TCUT1200 operates at a wavelength of 950 nm. It has a typical forward current of 20mA and a reverse voltage of 5V. The collector-emitter voltage is typically 30V, and the emitter-collector voltage is 5V. The operating temperature ranges from -25°C to +85°C. The sensor utilizes an infrared emitter and phototransistor detector, optimized for high sensitivity and reliable performance. The package is designed for surface mount assembly. Detailed specifications including rise and fall times, and saturation voltages, can be found in the datasheet.
The sensor is designed for high reliability in industrial and consumer applications. Proper usage requires careful consideration of ambient light conditions and object reflectivity to ensure optimal performance.