EN
  • EN
  • DE

AD9367BBCZ2REEL

Part No AD9367BBCZ2REEL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043287-AD9367BBCZ2REEL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9367BBCZ2REEL CAD Model

Description

The AD9367BBCZ2REEL is a highly integrated RF Agile Transceiver from Analog Devices. It is designed for use in a wide variety of wireless communication applications, offering flexibility and performance in a compact package. It combines an RF front-end with a mixed-signal baseband section to enable programmable operation across a wide frequency range. This transceiver is particularly well-suited for applications requiring high bandwidth and reconfigurability.

Applications

  • Cellular infrastructure
  • Wireless backhaul
  • Software-defined radio (SDR)
  • Industrial IoT
  • Aerospace and defense communication systems
  • Test and measurement equipment

Features

  • Wideband operation: Supports a wide range of frequencies, enabling flexibility in application.
  • Integrated RF front-end: Includes filters, mixers, and amplifiers for complete RF signal processing.
  • Dual transmitter and receiver channels: Allows for simultaneous transmit and receive operation.
  • Programmable baseband: Enables customization of signal processing algorithms.
  • Low power consumption: Optimized for battery-powered applications.
  • Compact package: Minimizes PCB footprint.

Benefits

  • Reduced development time: Integrated design simplifies system development.
  • Increased system performance: High bandwidth and reconfigurability enable advanced communication capabilities.
  • Lower power consumption: Extends battery life in portable devices.
  • Smaller form factor: Enables compact designs for space-constrained applications.
  • Flexibility: Programmable architecture allows for adaptation to different communication standards.

Additional Details

The AD9367BBCZ2REEL supports a wide range of modulation schemes and data rates. It includes built-in calibration features to ensure accurate performance over temperature and voltage variations. The device is typically controlled via a serial interface, such as SPI, allowing for easy integration with microcontrollers and processors. Detailed specifications, including frequency range, bandwidth, noise figure, and power consumption, can be found in the official product datasheet provided by Analog Devices. The reel packaging (REEL) indicates that the component is supplied on a standard reel suitable for automated assembly processes.

You May Also Be Interested in

Pericom
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess