EN
  • EN
  • DE

TEMD1030

Part No TEMD1030
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 940NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wavelength 940nm
Spectral Range 790nm ~ 1050nm
Diode Type PIN
Responsivity @ nm 0.55 A/W @ 950nm
Response Time 4ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 1nA
Active Area 0.23mm²
Viewing Angle 30°
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1599982-TEMD1030
Ultra Librarian 3D Model Ultra Librarian TEMD1030 CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
NJR Corporation/NJRC
Need more? Email Us
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess