EN
  • EN
  • DE

TFBS4710-TR1

Part No TFBS4710-TR1
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Description Serial Infrared Transceiver SIR, 115.2 kbit/s, 2.7 V to 5.5 V Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family IrDA Transceiver Modules
Manufacturer Vishay
Win Source Part Number 216819-TFBS4710-TR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFBS4710-TR1 CAD Model

Description

The Vishay TFBS4710-TR1 is a miniature surface mount infrared (IR) receiver module for remote control systems. It's designed to receive and demodulate infrared signals, converting them into electrical signals that can be processed by a microcontroller or other control circuitry. This component is crucial for enabling wireless control of various electronic devices.

Applications:

  • Remote control receivers for TVs
  • Set-top boxes (STBs)
  • Audio and video equipment (DVD players, Blu-ray players, soundbars)
  • Air conditioning systems
  • Lighting control
  • Smart home devices
  • Toys and gaming consoles

Features:

  • High sensitivity to IR signals
  • Excellent suppression of unwanted pulses
  • Internal filter for PCM frequency
  • Low supply current consumption
  • 2.7 V to 5.5 V supply voltage range
  • Carrier frequency range: 30 kHz to 56 kHz
  • Miniature surface mount package
  • Photo detector and preamplifier in one package

Benefits:

  • Reliable Remote Control Performance: Ensures accurate and consistent reception of IR signals, providing a reliable remote control experience.
  • Low Power Consumption: Extends battery life in remote controls and reduces overall system power consumption.
  • Easy Integration: The small size and surface mount package simplifies board layout and assembly.
  • Improved Noise Immunity: Robust filtering and pulse suppression minimizes interference from ambient light and other IR sources.
  • Versatile Application: Suitable for a wide range of IR remote control applications due to its wide supply voltage and carrier frequency range.

Technical Specifications:

The TFBS4710-TR1 operates on a supply voltage between 2.7V and 5.5V. It's designed to receive signals within a carrier frequency range of 30 kHz to 56 kHz. The device uses a pulse code modulation (PCM) format for signal transmission. The integrated filter helps to eliminate unwanted frequencies and noise, improving signal integrity. Its compact surface mount package allows for automated assembly, reducing manufacturing costs. The device is also RoHS compliant.

In summary, the Vishay TFBS4710-TR1 is a highly sensitive, low-power IR receiver module that provides reliable remote control functionality in a small and easy-to-integrate package. Its robust noise immunity and wide operating voltage range make it suitable for various consumer electronics and industrial control applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.8972
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
LITE-ON Technology
TXRX IR 4.0MBIT/S W/REMOTE SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 5MBPS 8SMD
Need more? Email Us
Vishay
TXRX IRDA 1.152MBIT SIDE 8-SMD / IRDA TX/RX 1.152Mbps 3.3V/5V 8-Pin Ultra Small Profile T/R
Need more? Email Us
Lite-On Inc.
IRDA MOD TXRX 115.2KBPS
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess