EN
  • EN
  • DE

TFPT0805L1000JV

Part No TFPT0805L1000JV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 100OHM 5% 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 25°C 100 Ohms
Resistance Tolerance ±5%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 100 mW
Mounting Type Surface Mount
Case / Package 0805 (2012 Metric)
Supplier Device Package 0805
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1607890-TFPT0805L1000JV
Ultra Librarian 3D Model Ultra Librarian TFPT0805L1000JV CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
contactless operation provides noiseless operation
Need more? Email Us
Murata Electronics North America
Lowest to $24.9480
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 1184-B 120-A153
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess