EN
  • EN
  • DE

TFPT0805L1501FV

Part No TFPT0805L1501FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 1.5KOHM 1% 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 25°C 1.5 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 100 mW
Mounting Type Surface Mount
Case / Package 0805 (2012 Metric)
Supplier Device Package 0805
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1598230-TFPT0805L1501FV
Ultra Librarian 3D Model Ultra Librarian TFPT0805L1501FV CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Vishay
Need more? Email Us
Murata Electronics North America
THERMISTOR 470 OHM 0603
Lowest to $0.1772
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
Murata Electronics North America
contactless operation provides noiseless operation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess