EN
  • EN
  • DE

TMPW12061001BR75

Part No TMPW12061001BR75
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100418-TMPW12061001BR75
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPW12061001BR75 CAD Model

Description

The TMPW12061001BR75 is a thick film resistor manufactured by Vishay. It is a surface-mount device, typically used in a wide variety of electronic circuits for current limiting, voltage division, and other resistive functions. Thick film resistors are known for their stability, reliability, and relatively low cost.

Applications

  • Current Limiting: Restricting current flow in circuits to protect components.
  • Voltage Division: Creating specific voltage levels for various circuit functions.
  • Pull-Up/Pull-Down Resistors: Biasing digital inputs to a known state.
  • Feedback Resistors: Used in operational amplifier circuits to control gain and stability.
  • Snubber Circuits: Damping oscillations and reducing voltage spikes in power circuits.
  • Load Resistors: Providing a load for signal sources to ensure proper operation.

Features

  • Thick Film Construction: Provides stable resistance values and high reliability.
  • Surface Mount Design: Allows for automated assembly and high-density circuit designs.
  • 1000 Ohms Resistance: A resistance value of 1000 ohms.
  • 1206 Case Size: Indicates the physical dimensions of the resistor.
  • ±0.1% Tolerance: Indicates the resistor's accuaracy.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.

Benefits

  • Accurate Resistance Value: Enables precise circuit design and operation.
  • Stable Performance: Maintains resistance value over a wide range of operating conditions.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Compact Size: Allows for high-density circuit designs.
  • Cost-Effective: Provides a cost-effective solution for resistive functions in electronic circuits.

Additional Details

The TMPW12061001BR75 has a power rating which dictates the maximum power it can dissipate without damage. It is designed to operate within a specific temperature range. The 1206 case size is a standard package size, simplifying board layout and assembly. The termination material and other specific electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess