EN
  • EN
  • DE

TSMP58000

Part No TSMP58000
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 20 TO 60KHZ 5M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay
Package Bulk
Product Status Obsolete
Sensing Distance 5m
B.P.F. Center Frequency 20 ~ 60kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 700 µA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSMP58000
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 849430-TSMP58000
Ultra Librarian 3D Model Ultra Librarian TSMP58000 CAD Model

Description

The TSMP58000 is a remote receiver photo detector designed for through-hole mounting.

  • Series: None Specified
  • Mounting Type: Through Hole
  • Package: Bulk
  • Orientation: Side View
  • Standard Package: 1,500 pieces
  • Current Supply: 700 µA
  • Sensing Distance: 5m
  • Center Frequency of Band-Pass Filter (B.P.F.): 20 ~ 60kHz
  • Voltage Supply: 2.5V to 5.5V
  • Operating Temperature Range: -25°C to 85°C
  • ECCN Classification: EAR99
  • REACH Regulations: Not Affected
  • HTSUS Code: 8541.49.9500
  • Status: Obsolete
  • Manufacturer: Vishay

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess